Texas Instruments Standard Linear and Logic Dc/dc Conv, Aec-Q100, 2Mhz, Htssop-20; Topology Texas Instruments TPS55160QPWPRQ1

Description
DC/DC CONV, AEC-Q100, 2MHZ, HTSSOP-20; Topology:Synchronous Boost, Synchronous Buck; Input Voltage Min:3.6V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:1A; RoHS Compliant: Yes
Description
DC/DC CONV, AEC-Q100, 2MHZ, HTSSOP-20; Topology:Synchronous Boost, Synchronous Buck; Input Voltage Min:3.6V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:1A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Aec-Q100, 2Mhz, Htssop-20; Topology Texas Instruments - 27AJ0565 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Aec-Q100, 2Mhz, Htssop-20; Topology Texas Instruments
27AJ0565
Dc/dc Conv, Aec-Q100, 2Mhz, Htssop-20; Topology Texas Instruments 27AJ0565
DC/DC CONV, AEC-Q100, 2MHZ, HTSSOP-20; Topology:Synchronous Boost, Synchronous Buck; Input Voltage Min:3.6V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:1A; RoHS Compliant: Yes

DC/DC CONV, AEC-Q100, 2MHZ, HTSSOP-20; Topology:Synchronous Boost, Synchronous Buck; Input Voltage Min:3.6V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:1A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0565
Product Name Dc/dc Conv, Aec-Q100, 2Mhz, Htssop-20; Topology Texas Instruments
Input Voltage 3.6 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details