Texas Instruments Standard Linear and Logic Dc/dc Conv, Buck-Boost, 440Khz, Htssop20; Topology Texas Instruments TPS55065QPWPRQ1

Description
DC/DC CONV, BUCK-BOOST, 440KHZ, HTSSOP20; Topology:Buck, Boost; Input Voltage Min:1.5V; Input Voltage Max:40V; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:500mA; Output Voltage Nom.:-; Switching RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK-BOOST, 440KHZ, HTSSOP20; Topology:Buck, Boost; Input Voltage Min:1.5V; Input Voltage Max:40V; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:500mA; Output Voltage Nom.:-; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck-Boost, 440Khz, Htssop20; Topology Texas Instruments - 27AJ0564 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck-Boost, 440Khz, Htssop20; Topology Texas Instruments
27AJ0564
Dc/dc Conv, Buck-Boost, 440Khz, Htssop20; Topology Texas Instruments 27AJ0564
DC/DC CONV, BUCK-BOOST, 440KHZ, HTSSOP20; Topology:Buck, Boost; Input Voltage Min:1.5V; Input Voltage Max:40V; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:500mA; Output Voltage Nom.:-; Switching RoHS Compliant: Yes

DC/DC CONV, BUCK-BOOST, 440KHZ, HTSSOP20; Topology:Buck, Boost; Input Voltage Min:1.5V; Input Voltage Max:40V; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current:500mA; Output Voltage Nom.:-; Switching RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS55065QPWPRQ1
Switching Voltage Regulators TPS55065QPWPRQ1
Switching Voltage Regulators Auto Buck/Boost Switching Reg.

Switching Voltage Regulators Auto Buck/Boost Switching Reg.

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 27AJ0564 TPS55065QPWPRQ1
Product Name Dc/dc Conv, Buck-Boost, 440Khz, Htssop20; Topology Texas Instruments Switching Voltage Regulators
Input Voltage 1.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT1083QW - Micross Components, Inc.
Micross Components, Inc.
View Details