Automotive Catalog Buck/Boost Switch-Mode Regulator 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1272669-TPS55065QPWP
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 440kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: TPS55065-Q1
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-HTSSOP
Input Voltage MIN: 1.5V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): ADP3000AN-5; ADP3000AR-5-REEL; ADP3000AR-5;
Introduction Date: May 10, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
"Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA 20-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA 20-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BCK BST 5V 500MA 20HTSSOP
IC REG BCK BST 5V 500MA 20HTSSOP
IC REG BCK-BST 5V 500MA 20HTSSOP
Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 500mA 20-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS55065QPWPRQ1 | 1272669-TPS55065QPWPRQ1 | 296-24678-2-ND | TPS55065QPWPRQ1 | TPS55065QPWPRQ1 | TPS55065QPWPRQ1 | TPS55065QPWPRQ1 |
| Product Name | TPS55065-Q1 Automotive Catalog Buck/Boost Switch-Mode Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS55065QPWPRQ1 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck-Boost | Buck; Boost | |||
| Package Type | Other; HTSSOP | SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Enable,Light Load Efficiency,Power Good | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | |
| VIN | 1.5 to 40 volts | 1.5 volts | 1.5 to 40 volts | 40 volts | 1.5 to 40 volts |