Texas Instruments Standard Linear and Logic Dc/dc Conv, Pol, 0.4A, Flyback, Wqfn-16; Dc / Dc Converter Type Texas Instruments TPS55010RTER

Description
DC/DC CONV, POL, 0.4A, FLYBACK, WQFN-16; DC / DC Converter Type:-; Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:400mA; Output Voltage RoHS Compliant: Yes
Description
DC/DC CONV, POL, 0.4A, FLYBACK, WQFN-16; DC / DC Converter Type:-; Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:400mA; Output Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Pol, 0.4A, Flyback, Wqfn-16; Dc / Dc Converter Type Texas Instruments - 27AJ0563 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, 0.4A, Flyback, Wqfn-16; Dc / Dc Converter Type Texas Instruments
27AJ0563
Dc/dc Conv, Pol, 0.4A, Flyback, Wqfn-16; Dc / Dc Converter Type Texas Instruments 27AJ0563
DC/DC CONV, POL, 0.4A, FLYBACK, WQFN-16; DC / DC Converter Type:-; Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:400mA; Output Voltage RoHS Compliant: Yes

DC/DC CONV, POL, 0.4A, FLYBACK, WQFN-16; DC / DC Converter Type:-; Input Voltage Min:2.95V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:WQFN; No. of Pins:16Pins; Output Current:400mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ0563
Product Name Dc/dc Conv, Pol, 0.4A, Flyback, Wqfn-16; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2261-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details