The TPS55010 is an isolated DC/DC converter designed to provide up to 2 W of isolated power from a 2.95-V to 6-V input for applications such as isolated communication interfaces and floating gate drivers. It features a Fly-Buck topology with integrated FETs, adjustable switching frequency from 100 kHz to 2000 kHz, and synchronization to an external clock. The device is housed in a 3 mm × 3 mm 16-pin QFN package with an exposed thermal pad for enhanced thermal performance. It includes cycle-by-cycle current limit, thermal shutdown, and an open-drain fault output. Operating temperature range is -40°C to 150°C.
2.95V To 6V Input, 2W, Isolated DC/DC Converter with Integrated FETS 16-WQFN -40 to 150
2.95V To 6V Input, 2W, Isolated DC/DC Converter with Integrated FETS 16-WQFN -40 to 150 Product overview: TPS55010RTER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2.95V, 6V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2.95V, 6V, 2W, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS55010RTER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034175-TPS55010RTER
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Flyback
Frequency - Switching: 100kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-WQFN (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Maximum Output Voltage: 20V
Minimum Input Voltage: 2.98V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Flyback Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 3.3V 1 Output 16-WFQFN Exposed Pad
Flyback Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 3.3V 1 Output 16-WFQFN Exposed Pad
Flyback Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 3.3V 1 Output 16-WFQFN Exposed Pad
IC REG FLYBACK ADJ 16WQFN
Flyback Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 3.3V 1 Output 16-WFQFN Exposed Pad
IC REG FLYBACK ADJ 16WQFN
IC REG FLYBACK ADJ 16WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS55010RTER | 739-TPS55010RTER | 034175-TPS55010RTER | 296-28950-2-ND | TPS55010RTER | TPS55010RTER | TPS55010RTER | TPS55010RTER |
| Product Name | TPS55010 2.95V To 6V Input, 2W, Isolated DC/DC Converter with Integrated FETS | Isolated 2.95V 6V 2W Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS55010RTER | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; WQFN | Other; 16-WQFN (3x3) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | |||
| Special Features | Adjustable UVLO,Enable,Frequency Synchronization,Power Good | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 3.3 to 20 volts | 20 volts | 3.3 volts | 3.3 to 20 volts | 3.3 volts | 3.3 to 20 volts | 3.3 volts | |
| IOUT | 0.4000 amps | 0.1000 amps | ||||||
| VIN | 2.95 to 6 volts | 6 volts | 2.98 to 6 volts | 6 volts | 2.98 to 6 volts |