Manufacturer: Texas Instruments
Win Source Part Number: 377763-TPS55010RTE
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Flyback
Frequency - Switching: 100kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-WQFN (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Maximum Output Voltage: 20V
Minimum Input Voltage: 2.98V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG FLYBCK INV ISO ADJ 16WQFN Product overview: TPS55010RTE from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS55010RTE can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 377763-TPS55010RTE | 739-TPS55010RTE |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS55010RTE | Voltage Regulator IC |
| Configuration / Function | Flyback | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | Other; 16-WQFN (3x3) | Other; Reel - TR |
| Life Cycle Stage | Maturity; Active | |
| Special Features | Multiple Outputs; Synchronous Rectification |