Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerTFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerTFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerTFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 900824-TPS54J061RPGR
Series: D-CAP3™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerTFQFN
Package: 14-PowerTFQFN
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: TPS54J061
Categories: Integrated Circuits (ICs)
Case / Package: 14-VQFN-HR (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS54J061RPGRCT,
4-V TO 16-V INPUT, 6-A SYNCHRONO
IC REG BUCK ADJ 6A 14VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-PowerTFQFN
4-V TO 16-V INPUT, 6-A SYNCHRONO
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS54J061RPGRTR-ND | 900824-TPS54J061RPGR | TPS54J061RPGR | TPS54J061RPGR | TPS54J061RPGR | TPS54J061RPGR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54J061RPGR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 14-PowerTFQFN | Other; 14-VQFN-HR (2x3) | Other; 14-PowerTFQFN | Other; 14-PowerTFQFN | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts |