Manufacturer: Texas Instruments
Win Source Part Number: 1317590-TPS54J060RPG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz, 1.1MHz, 2.2MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 0.9V
Synchronous Rectifier: Yes
Supplier Device Package: 14-VQFN-HR (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 14-PowerTFQFN
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-TPS54J060RPGRTR
RoHS Status: ROHS3 Compliant
IC REG BUCK ADJ 6A 14VQFN
IC REG BUCK ADJ 6A 14VQFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 14-PowerTFQFN
IC POWER
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 6A 14-PowerTFQFN
IC REG BUCK ADJ 6A 14VQFN
IC POWER
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317590-TPS54J060RPGR | 296-TPS54J060RPGRDKR-ND | TPS54J060RPGR | TPS54J060RPGR | TPS54J060RPGR | TPS54J060RPGR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 14-PowerTFQFN | Other; 14-PowerTFQFN | Other; 14-PowerTFQFN | Other; 14-PowerTFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 600 to 2200 kHz | 600 to 2200 kHz | 600 kHz | 600 to 2200 kHz | 600 to 2200 kHz | 600 to 2200 kHz |