Manufacturer: Texas Instruments
Win Source Part Number: 798002-TPS54A20RNJT
Series: SWIFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-VFQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Selectable
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 10A
Family Name: TPS54A20RNJT
Output Voltage: 0.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-VQFN-HR (4x3.5)
Output Voltage MAX: 2V
Input Voltage MIN: 8V
Voltage Input MAX: 14V
Alternative Parts (Cross-Reference): LT1935ES5#PBF; PSA60TR; TPS54A20RNJ_; TPS54A20RNJR;
Introduction Date: October 24, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 20-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 20-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 20-VFQFN
IC REG BUCK ADJ 10A 20VQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 20-VFQFN
IC REG BUCK ADJ 10A 20VQFN
Switching Voltage Regulators Small, 10MHz 10A, 8V to 14V Input, SWIFT Series Capacitor Step-Down Converter 20-VQFN-HR -40 to 125
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 798002-TPS54A20RNJT | 296-44157-1-ND | TPS54A20RNJT | TPS54A20RNJT | TPS54A20RNJT | TPS54A20RNJT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54A20RNJT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck; Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 20-VFQFN | Other; 20-PowerVFQFN | Other; 20-VFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.5000 volts | 0.5000 to 2 volts | 0.5000 volts | 0.5000 to 2 volts |