Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 20-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 20-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 20-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1317717-TPS54A20RNJR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 10A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Selectable
Voltage - Output (Max): 2V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 8V
Voltage - Input (Max): 14V
Voltage - Output (Min/Fixed): 0.5V
Synchronous Rectifier: Yes
Supplier Device Package: 20-VQFN-HR (4x3.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 20-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS54A20RNJR-ND,296-
Base Product Number: TPS54A20
RoHS Status: ROHS3 Compliant
IC REG BUCK ADJ 10A 20VQFN
IC REG BUCK ADJ 10A 20VQFN
Switching Voltage Regulators Small, 10MHz 10A, 8V to 14V Input, SWIFT Series Capacitor Step-Down Converter 20-VQFN-HR -40 to 125
IC REG BUCK ADJ 10A 20VQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 20-VFQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-44733-2-ND | 1317717-TPS54A20RNJR | TPS54A20RNJR | TPS54A20RNJR | TPS54A20RNJR | TPS54A20RNJR | TPS54A20RNJR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 20-PowerVFQFN | Other; 20-VFQFN | Other; 20-VFQFN | Other; 20-VFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.5000 to 2 volts | 0.5000 volts | 0.5000 volts | 0.5000 to 2 volts |