Manufacturer: Texas Instruments
Win Source Part Number: 847620-TPS549B22RVFT
Series: SWIFT™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS549
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: TPS549B22RVFT-ND, 296-47002-2, 296-47002-1, 296-47002-6
DC/DC Converter, 1.5-18V In, 25A, PMBus, 40-LQFN, Automotive Product overview: TPS549B22RVFT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18V, 25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 18V, 25A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS549B22RVFT can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-LFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-LFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-LFQFN Exposed Pad
IC REG BUCK ADJ 25A 40LQFN
IC REG BUCK ADJ 25A 40LQFN
IC REG BUCK ADJ 25A 40LQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-LFQFN Exposed Pad
Linear Voltage Regulators 1.5V to 18V Input, 25A SWIFTG Synchronous Step-Down Converter with Diff. Remote Sense and PMBusG 40-LQFN-CLIP -40 to 125
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 847620-TPS549B22RVFT | 739-TPS549B22RVFT | 296-47002-6-ND | TPS549B22RVFT | TPS549B22RVFT | TPS549B22RVFT | TPS549B22RVFT | TPS549B22RVFT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS549B22RVFT | Automotive 18V 25A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Linear Voltage Regulators |
| Package Type | Other; Reel - TR | Other; 40-PowerLFQFN | Other; 40-LFQFN Exposed Pad | Other; 40-LFQFN Exposed Pad | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||||
| Special Features | Synchronous Rectification |