Manufacturer: Texas Instruments
Win Source Part Number: 900823-TPS549B22RVFR
Series: SWIFT™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-LFQFN Exposed Pad
Package: 40-LFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS549
Categories: Integrated Circuits (ICs)
Case / Package: 40-LQFN-CLIP (7x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-LFQFN Exposed Pad
Linear Voltage Regulators 1.5V to 18V Input, 25A SWIFTG Synchronous Step-Down Converter with Diff. Remote Sense and PMBusG 40-LQFN-CLIP -40 to 125
IC REG BUCK ADJ 25A 40LQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-LFQFN Exposed Pad
IC REG BUCK ADJ 25A 40LQFN
IC REG BUCK ADJ 25A 40LQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 900823-TPS549B22RVFR | TPS549B22RVFR-ND | TPS549B22RVFR | TPS549B22RVFR | TPS549B22RVFR | TPS549B22RVFR | TPS549B22RVFR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS549B22RVFR | Voltage Regulators - DC DC Switching Regulators | Linear Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 40-LQFN-CLIP (7x5) | Other; 40-PowerLFQFN | Other; 40-LFQFN Exposed Pad | Other; 40-LFQFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Synchronous Rectification |