Manufacturer: Texas Instruments
Win Source Part Number: 807015-TPS549A20RVER
Packaging: Reel
Mounting Style: SMD
Current - Output: 15A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Selectable
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 28-VQFN-CLIP (4.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 20V
Maximum Output Voltage: 5.5V
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 28-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 28-VFQFN Exposed Pad
IC REG BUCK ADJ 15A 28VQFN
IC REG BUCK ADJ 15A 28VQFN
IC REG BUCK ADJ 15A 28VQFN
Switching Voltage Regulators 1.5V to 20V (4.5V to 25V Bias) Input, 15A SWIFTG Synchronous Step-Down Converter with PMBusG 28-VQFN-CLIP -40 to 125
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 807015-TPS549A20RVER | 296-TPS549A20RVERTR-ND | TPS549A20RVER | TPS549A20RVER | TPS549A20RVER | TPS549A20RVER | TPS549A20RVER |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS549A20RVER | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 5.5 volts | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts |