Texas Instruments TPS54980 3.3V Input, 9A Synchronous Step-Down SWIFT? Converter for Sequencing TPS54980PWPRG4

Description
3.3V Input, 9A Synchronous Step-Down SWIFT? Converter for Sequencing 28-HTSSOP 0 to 70
Request a Quote Datasheet
Description
3.3V Input, 9A Synchronous Step-Down SWIFT? Converter for Sequencing 28-HTSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54980 3.3V Input, 9A Synchronous Step-Down SWIFT? Converter for Sequencing - TPS54980PWPRG4 - Texas Instruments
Dallas, TX, United States
TPS54980 3.3V Input, 9A Synchronous Step-Down SWIFT? Converter for Sequencing
TPS54980PWPRG4
TPS54980 3.3V Input, 9A Synchronous Step-Down SWIFT? Converter for Sequencing TPS54980PWPRG4
3.3V Input, 9A Synchronous Step-Down SWIFT? Converter for Sequencing 28-HTSSOP 0 to 70

3.3V Input, 9A Synchronous Step-Down SWIFT? Converter for Sequencing 28-HTSSOP 0 to 70

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54980PWPRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS54980PWPRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS54980PWPRG4-ND
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 9A 28-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 9A 28-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54980PWPRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54980PWPRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54980PWPRG4
IC REG BUCK ADJ 9A 28HTSSOP

IC REG BUCK ADJ 9A 28HTSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS54980PWPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54980PWPRG4
Voltage Regulators - DC DC Switching Regulators TPS54980PWPRG4
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 9A 28-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 9A 28-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54980PWPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54980PWPRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54980PWPRG4
IC REG BUCK ADJ 9A 28HTSSOP

IC REG BUCK ADJ 9A 28HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54980PWPRG4 TPS54980PWPRG4-ND TPS54980PWPRG4 TPS54980PWPRG4 TPS54980PWPRG4
Product Name TPS54980 3.3V Input, 9A Synchronous Step-Down SWIFT? Converter for Sequencing Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Power Good,Tracking,Synchronous Rectification Synchronous Rectification
Output Voltage 0.9000 to 2.5 volts 0.8910 to 3.6 volts 0.8910 volts 0.8910 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22678-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22678QTJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
7 suppliers
LM20146 6A, Adjustable Frequency Synchronous Buck  Regulator - LM20146MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers