3.3V Input, 9A Synchronous Step-Down SWIFT? Converter for Sequencing 28-HTSSOP 0 to 70
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 9A 28-PowerTSSOP (0.173", 4.40mm Width)
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 9A 28-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54980PWPG4 | TPS54980PWPG4 |
| Product Name | TPS54980 3.3V Input, 9A Synchronous Step-Down SWIFT? Converter for Sequencing | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable |
| Package Type | Other; HTSSOP | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) |
| Special Features | Synchronous Rectification; Enable,Power Good,Tracking,Synchronous Rectification | |
| Output Voltage | 0.9000 to 2.5 volts | 0.8910 to 3.6 volts |