3.3V Input, 9A Synchronous Step-Down SWIFT? Converter for Prebiased Outputs 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055652-TPS54973PWPRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 4V
Nominal Output Voltage (Min/Fixed): 0.891V
Maximum Output Voltage: 2.5V
Minimum Input Voltage: 3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54973PWPRG4 | 055652-TPS54973PWPRG4 |
| Product Name | TPS54973 3.3V Input, 9A Synchronous Step-Down SWIFT? Converter for Prebiased Outputs | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54973PWPRG4 |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable |
| Package Type | Other; HTSSOP | SSOP; Other; 28-HTSSOP |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.9000 to 2.5 volts | 0.8910 volts |