The TPS54973 is a 3-V to 4-V input, 9-A output synchronous buck converter designed for low-voltage, high-density power systems, with disabled current sinking during start-up to support prebiased output applications. It is available in a 28-pin thermally enhanced HTSSOP (PWP) PowerPAD™ package measuring 6.4 mm × 9.7 mm. The device features 15-mΩ integrated MOSFETs, adjustable output voltage from 0.9 V to 2.5 V with 1.0% accuracy, and a programmable switching frequency range of 280 kHz to 700 kHz. It includes peak current limit and thermal shutdown for load protection, and operates with a junction temperature range of −40°C to 125°C. The TPS54973PWPR variant is offered in a tape and reel package with an operating temperature range of −40°C to 85°C.
3.3V Input, 9A Synchronous Step-Down SWIFT? Converter for Prebiased Outputs 28-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 9A 28-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 140371-TPS54973PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 4V
Nominal Output Voltage (Min/Fixed): 0.891V
Maximum Output Voltage: 2.5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 9A 28-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 9A 28HTSSOP
IC REG BUCK ADJ 9A 28HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54973PWPR | 296-34947-2-ND | 140371-TPS54973PWPR | TPS54973PWPR | TPS54973PWPR | TPS54973PWPR |
| Product Name | TPS54973 3.3V Input, 9A Synchronous Step-Down SWIFT? Converter for Prebiased Outputs | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54973PWPR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-HTSSOP | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.9000 to 2.5 volts | 0.8910 to 2.5 volts | 0.8910 volts | 0.8910 to 2.5 volts | 0.8910 volts |