3V to 4V Input, 9A Synchronous Step-Down SWIFT? Converter 34-VQFN -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 9A 34-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 9A 34-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1272667-TPS54917RUVT
Series: SWIFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 34-VQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 9A
Family Name: TPS54917
Output Voltage: 0.891V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 34-VQFN Exposed Pad (7x3.5)
Output Voltage MAX: 3.6V
Input Voltage MIN: 3V
Voltage Input MAX: 4V
Alternative Parts (Cross-Reference): PSA60TR; ADP2166ACPZ-R7; ADP2165ACPZ-R7;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 9A 34VQFN
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 9A 34-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 9A 34VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54917RUVT | 296-32494-2-ND | 1272667-TPS54917RUVT | TPS54917RUVT | TPS54917RUVT | TPS54917RUVT |
| Product Name | TPS54917 3V to 4V Input, 9A Synchronous Step-Down SWIFT? Converter | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54917RUVT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; VQFN | Other; 34-VFQFN Exposed Pad | Other; 34-VQFN Exposed Pad | Other; 34-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.9000 to 2.5 volts | 0.8910 to 3.6 volts | 0.8910 volts | 0.8910 volts | 0.8910 to 3.6 volts |