The TPS54910 is a 3-V to 4-V input, 9-A output synchronous buck PWM converter with integrated FETs, designed for high-density point-of-load regulation in low-voltage systems. It is available in a 28-pin HTSSOP (PWP) PowerPAD package measuring 6.4 mm × 9.7 mm, with an operating junction temperature range of −40°C to 125°C and a maximum power dissipation of 6.94 W at 25°C ambient with proper PCB thermal design. The device features adjustable output voltage from 0.9 V to 2.5 V, fixed or adjustable PWM frequencies up to 700 kHz, and internal 15-mΩ MOSFETs for high efficiency. It includes under-voltage lockout, thermal shutdown, and peak current limit protection.
3V to 4V Input, 9A Synchronous Step-Down SWIFT? Converter 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272665-TPS54910PWPR
Series: SWIFT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 9A
Family Name: TPS54910
Output Voltage: 0.891V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-HTSSOP
Output Voltage MAX: 2.5V
Input Voltage MIN: 3V
Voltage Input MAX: 4V
Alternative Parts (Cross-Reference): MIC23156-0YML T5; MIC23156-0YML TR; TPS54910PWP;
Introduction Date: February 01, 2005
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 9A 28-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 9A 28HTSSOP
IC REG BUCK ADJ 9A 28HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 9A 28-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54910PWPRG4 | 1272665-TPS54910PWPRG4 | TPS54910PWPRG4-ND | TPS54910PWPRG4 | TPS54910PWPRG4 | TPS54910PWPRG4 |
| Product Name | TPS54910 3V to 4V Input, 9A Synchronous Step-Down SWIFT? Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54910PWPRG4 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | SSOP; Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.9000 to 2.5 volts | 0.8910 volts | 0.8910 to 2.5 volts | 0.8910 volts | 0.8910 to 2.5 volts |