The TPS54910 is a synchronous buck PWM converter designed for low-input voltage, high-output current applications, delivering up to 9 A continuous output current with integrated 15-mΩ MOSFETs. It operates from a 3-V to 4-V input supply and supports an adjustable output voltage range of 0.9 V to 2.5 V. The device is housed in a 28-pin HTSSOP (PWP) package with an exposed PowerPAD for improved thermal performance, measuring 6.4 mm by 9.7 mm. It features a switching frequency of 350 kHz, 550 kHz, or adjustable from 280 kHz to 700 kHz, and includes under-voltage lockout, programmable slow-start, and thermal shutdown. The part meets operational temperature requirements from -40°C to 85°C and is optimized for point-of-load regulation in high-density systems such as DSPs, FPGAs, and microprocessors.
3V to 4V Input, 9A Synchronous Step-Down SWIFT? Converter 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034172-TPS54910PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 9A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 4V
Nominal Output Voltage (Min/Fixed): 0.891V
Maximum Output Voltage: 2.5V
Minimum Input Voltage: 3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 9A 28-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 9A 28-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 9A 28HTSSOP
IC REG BUCK ADJ 9A 28HTSSOP
IC REG BUCK ADJ 9A 28HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.891V 1 Output 9A 28-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54910PWPR | 034172-TPS54910PWPR | 296-TPS54910PWPRTR-ND | TPS54910PWPR | TPS54910PWPR | TPS54910PWPR | TPS54910PWPR |
| Product Name | TPS54910 3V to 4V Input, 9A Synchronous Step-Down SWIFT? Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54910PWPR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | SSOP; Other; 28-HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 28-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.9000 to 2.5 volts | 0.8910 volts | 0.8910 to 2.5 volts | 0.8910 volts | 0.8910 volts | 0.8910 to 2.5 volts |