Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS54900PWR

Description
"Buck Switching Regulator IC Positive Programmable 7.5V 4 Output 100mA 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Programmable 7.5V 4 Output 100mA 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - TPS54900PWR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS54900PWR-ND
Voltage Regulators - DC DC Switching Regulators TPS54900PWR-ND
"Buck Switching Regulator IC Positive Programmable 7.5V 4 Output 100mA 16-TSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Programmable 7.5V 4 Output 100mA 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54900PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54900PWR
Voltage Regulators - DC DC Switching Regulators TPS54900PWR
Buck Switching Regulator IC Positive Programmable 7.5V 4 Output 100mA 16-TSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Programmable 7.5V 4 Output 100mA 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54900PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54900PWR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54900PWR
IC REG BCK PROG 100MA QD 16TSSOP

IC REG BCK PROG 100MA QD 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54900PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54900PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54900PWR
IC REG BCK PROG 100MA QD 16TSSOP

IC REG BCK PROG 100MA QD 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54900PWR-ND TPS54900PWR TPS54900PWR TPS54900PWR
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Fixed; Programmable
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Special Features Multiple Outputs
Output Voltage 7.5 to 13.1 volts 7.5 to 13.1 volts 7.5 volts
Unlock Full Specs
to access all available technical data