"Buck Switching Regulator IC Positive Programmable 7.5V 4 Output 100mA 16-TSSOP (0.173"", 4.40mm Width)"
IC REG BCK PROG 100MA QD 16TSSOP
Buck Switching Regulator IC Positive Programmable 7.5V 4 Output 100mA 16-TSSOP (0.173", 4.40mm Width)
IC REG BCK PROG 100MA QD 16TSSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54900PWG4-ND | TPS54900PWG4 | TPS54900PWG4 | TPS54900PWG4 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Multiple Outputs | |||
| Output Voltage | 7.5 to 13.1 volts | 7.5 to 13.1 volts | 7.5 volts |