Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-PowerLFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-PowerLFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-PowerLFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 804348-TPS548D22RVFR
Packaging: Reel
Mounting Style: SMD
Current - Output: 40A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Selectable
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 40-LQFN-CLIP (7x5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 16V
Maximum Output Voltage: 5.5V
Manufacturer Package: 40-PowerLFQFN
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Switching Voltage Regulators 1.5V to 16V Input, 40A SWIFTG Synchronous Step-Down Converter with Differential Remote Sense 40-LQFN-CLIP -40 to 125
IC REG BUCK ADJ 40A 40LQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-PowerLFQFN
IC REG BUCK ADJ 40A 40LQFN
IC REG BUCK ADJ 40A 40LQFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-48312-6-ND | 804348-TPS548D22RVFR | TPS548D22RVFR | TPS548D22RVFR | TPS548D22RVFR | TPS548D22RVFR | TPS548D22RVFR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS548D22RVFR | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts |