Texas Instruments Voltage Regulators - DC DC Switching Regulators TPS548D21RVFR

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-PowerLFQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-PowerLFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - TPS548D21RVFR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS548D21RVFR-ND
Voltage Regulators - DC DC Switching Regulators TPS548D21RVFR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-PowerLFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-PowerLFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317683-TPS548D21RVFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317683-TPS548D21RVFR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317683-TPS548D21RVFR
Manufacturer: Texas Instruments Win Source Part Number: 1317683-TPS548D21RVF R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Current - Output: 40A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: Selectable Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 1.5V Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 40-LQFN-CLIP (7x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 40-PowerLFQFN ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.39.0001 Base Product Number: TPS548D21 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317683-TPS548D21RVFR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 40A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Selectable
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.5V
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 40-LQFN-CLIP (7x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 40-PowerLFQFN
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Base Product Number: TPS548D21
RoHS Status: ROHS3 Compliant

Buy Now
IC REG BUCK ADJ 40A 40LQFN - 815-TPS548D21RVFR - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJ 40A 40LQFN
815-TPS548D21RVFR
IC REG BUCK ADJ 40A 40LQFN 815-TPS548D21RVFR
IC REG BUCK ADJ 40A 40LQFN

IC REG BUCK ADJ 40A 40LQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS548D21RVFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS548D21RVFR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS548D21RVFR
IC REG BUCK ADJ 40A 40LQFN

IC REG BUCK ADJ 40A 40LQFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS548D21RVFR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS548D21RVFR
Voltage Regulators - DC DC Switching Regulators TPS548D21RVFR
IC REG BUCK ADJ 40A 40LQFN

IC REG BUCK ADJ 40A 40LQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS548D21RVFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS548D21RVFR
Voltage Regulators - DC DC Switching Regulators TPS548D21RVFR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-PowerLFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-PowerLFQFN

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS548D21RVFR
Switching Voltage Regulators TPS548D21RVFR
Switching Voltage Regulators 1.5V to 16V Input, 40A SWIFTG Synchronous Step-Down Converter with AVSO and Diff. Remote Sense 40-LQFN-CLIP -40 to 125

Switching Voltage Regulators 1.5V to 16V Input, 40A SWIFTG Synchronous Step-Down Converter with AVSO and Diff. Remote Sense 40-LQFN-CLIP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS548D21RVFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS548D21RVFR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS548D21RVFR
IC REG BUCK ADJ 40A 40LQFN

IC REG BUCK ADJ 40A 40LQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS548D21RVFR-ND 1317683-TPS548D21RVFR 815-TPS548D21RVFR TPS548D21RVFR TPS548D21RVFR TPS548D21RVFR TPS548D21RVFR TPS548D21RVFR
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IC REG BUCK ADJ 40A 40LQFN PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 40-PowerLFQFN Other; 40-PowerLFQFN Other; 40-PowerLFQFN Other; 40-PowerLFQFN Other; 40-PowerLFQFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 5.5 volts 0.6000 volts 0.6000 to 5.5 volts 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM20123 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20123MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Voltage Regulators - Linear + Switching - 620-1100-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8103-17CRT - 809189-CHL8103-17CRT - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type PWM
Package Type Other; 40-VFQFN Exposed Pad
View Details
3 suppliers