Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 19-PowerTQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 19-PowerTQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 19-PowerTQFN
Win Source Part Number: 989651-TPS548B27RYLR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 20A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz, 800kHz, 1MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 19-PowerTFQFN
Supplier Device Package: 19-VQFN-FCRLF (4x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS548B27RYLRDKR
IC REG BUCK ADJ 20A 19VQFN
2.7-V TO 16-V, 20-A SYNCHRONOUS
2.7-V TO 16-V, 20-A SYNCHRONOUS
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 19-PowerTFQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS548B27RYLRTR-ND | 989651-TPS548B27RYLR | TPS548B27RYLR | TPS548B27RYLR | TPS548B27RYLR | TPS548B27RYLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 19-PowerTFQFN | Other; Tape & Reel | Other; 19-PowerTFQFN | Other; 19-PowerTFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |