4V TO 16V, 20A SYNCHRONOUS STEP-
4V TO 16V, 20A SYNCHRONOUS STEP-
4V TO 16V, 20A SYNCHRONOUS STEP-
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS548B23VANRTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 19-PowerWFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.5000 to 5.5 volts |