Manufacturer: Texas Instruments
Win Source Part Number: 797998-TPS548B22RVFT
Series: SWIFT, D-CAP3, Eco-Mode
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 40-LFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Selectable
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 25A
Family Name: TPS548B22
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-LQFN-CLIP (7x5)
Output Voltage MAX: 5.5V
Input Voltage MIN: 1.5V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): MAX8655ETN+W; MAX8655ETN/GG8; FAN23SV10MMPX; LTC3613IWKH#TRPBF;
Introduction Date: April 29, 2017
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-PowerLFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-PowerLFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-PowerLFQFN
Switching Voltage Regulators 1.5V to 18V Input, 25A SWIFTG Synchronous Step-Down Converter with Differential Remote Sense 40-LQFN-CLIP -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-PowerLFQFN
IC REG BUCK ADJ 25A 40LQFN
IC REG BUCK ADJ 25A 40LQFN
IC REG BUCK ADJ 25A 40LQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 797998-TPS548B22RVFT | 296-45415-2-ND | TPS548B22RVFT | TPS548B22RVFT | TPS548B22RVFT | TPS548B22RVFT | TPS548B22RVFT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS548B22RVFT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 40-LFQFN Exposed Pad | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts |