Manufacturer: Texas Instruments
Win Source Part Number: 851439-TPS548B22RVFR
Series: SWIFT™, D-CAP3™, Eco-Mode™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS548B22
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 296-51993-2, 296-51993-1, TPS548B22RVFR-ND, 296-51993-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-PowerLFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-PowerLFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-PowerLFQFN
IC REG BUCK ADJ 25A 40LQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-PowerLFQFN
Switching Voltage Regulators 1.5V to 18V Input, 25A SWIFTG Synchronous Step-Down Converter with Differential Remote Sense 40-LQFN-CLIP -40 to 125
IC REG BUCK ADJ 25A 40LQFN
IC REG BUCK ADJ 25A 40LQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 851439-TPS548B22RVFR | 296-51993-1-ND | TPS548B22RVFR | TPS548B22RVFR | TPS548B22RVFR | TPS548B22RVFR | TPS548B22RVFR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS548B22RVFR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | |||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts |