Step-down type Adjustable 2.7V~16V 600mV~5.5V 15A VQFN-21-HR(4x3) DC-DC Converters ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | TPS548A29RWWR |
| Product Name | Power Supply Chip >> DC-DC Converters |
| Output Voltage Type | Adjustable / Variable |
| Output Voltage | 0.6000 to 5.5 volts |
| Input Voltage | 2.7 to 16 volts |