Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 21-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 21-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 21-PowerVFQFN
2.7-V to 16-V input, 15-A synchronous buck converter with remote sense and 4.5-V internal LDO 21-VQFN-HR -40 to 125 Product overview: TPS548A29RWWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, VQFN, LDO Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS548A29RWWR can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 15A 21VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 21-PowerVFQFN
2.7-V TO 16-V INPUT, 15-A SYNCHR
2.7-V TO 16-V INPUT, 15-A SYNCHR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS548A29RWWRDKR-ND | 739-TPS548A29RWWR | TPS548A29RWWR | TPS548A29RWWR | TPS548A29RWWR | TPS548A29RWWR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Buck VQFN LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 21-PowerVFQFN | Other; 21-PowerVFQFN | Other; 21-PowerVFQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts |