4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter for Sequencing 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272663-TPS54880PWPR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 8A
Categories: Integrated Circuits
Supplier Device Package: 28-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 3.3V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: TPS54880
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.9V
Switching Frequency: 350kHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 6V
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 8A 28-PowerTSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 8A 28-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 8A 28HTSSOP
IC REG BUCK ADJ 8A 28HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54880PWPR | 1272663-TPS54880PWPR | TPS54880PWPR-ND | TPS54880PWPR | TPS54880PWPR | TPS54880PWPR |
| Product Name | TPS54880 4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter for Sequencing | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54880PWPR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | SSOP; Other; 28-PowerTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification; Enable,Power Good,Tracking,Synchronous Rectification | Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.9000 to 3.3 volts | 3.3 volts | 0.9000 to 3.3 volts | 0.9000 to 3.3 volts | 0.9000 volts |