4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter for Sequencing 28-HTSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS54880PWPG4 |
| Product Name | TPS54880 4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter for Sequencing |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Synchronous Rectification; Enable,Power Good,Tracking,Synchronous Rectification |
| Output Voltage | 0.9000 to 3.3 volts |