The TPS54880 is a 4-V to 6-V input, 8-A output synchronous buck PWM converter with integrated 30-mΩ MOSFETs, designed for sequencing applications in high-density power systems. It is housed in a 28-pin HTSSOP (PWP) PowerPAD™ package measuring 6.4 mm × 9.7 mm, with an operating junction temperature range of -40°C to 125°C. The device supports fixed or adjustable PWM frequencies from 280 kHz to 700 kHz, features power good and enable controls, and includes under-voltage lockout, peak current limit, and thermal shutdown for protection. Power up and down sequencing is enabled via the TRACKIN pin.
4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter for Sequencing 28-HTSSOP -40 to 85
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 8A 28-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 034171-TPS54880PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 350kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 8A 28HTSSOP
IC REG BUCK ADJ 8A 28HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 8A 28-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54880PWP | 296-13831-5-ND | 034171-TPS54880PWP | TPS54880PWP | TPS54880PWP | TPS54880PWP |
| Product Name | TPS54880 4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter for Sequencing | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54880PWP | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-HTSSOP | SSOP | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Power Good,Tracking,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.9000 to 3.3 volts | 0.9000 to 3.3 volts | 0.9000 volts | 0.9000 volts | 0.9000 to 3.3 volts |