4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter for Prebiased Outputs 28-HTSSOP -40 to 85
IC REG BUCK ADJ 8A SYNC 28HTSSOP
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS54873PWPG4 | 815-TPS54873PWPG4 |
| Product Name | TPS54873 4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter for Prebiased Outputs | IC REG BUCK ADJ 8A SYNC 28HTSSOP |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable |
| Package Type | Other; HTSSOP | SSOP; Other; HTSSOP EP |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | |
| Output Voltage | 0.9000 to 3.3 volts |