The TPS54873PWP is a 4-V to 6-V input, 8-A output synchronous buck switching regulator in a 28-pin HTSSOP (PWP) PowerPAD package measuring 6.4 mm by 9.7 mm. It features adjustable output voltage from 0.9 V to 3.3 V with 1.0% accuracy, operates at selectable PWM frequencies of 350 kHz, 550 kHz, or adjustable from 280 kHz to 700 kHz, and integrates 30-mΩ MOSFETs for high efficiency. The device disables current sinking during start-up for prebiased output applications and includes thermal shutdown, peak current limit, and a power good output. It operates over a junction temperature range of −40°C to 125°C and is qualified for operation from −40°C to 85°C.
4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter for Prebiased Outputs 28-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 056238-TPS54873PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 8A 28-PowerTSSOP (0.173"", 4.40mm Width)"
IC REG BUCK ADJ 8A 28HTSSOP
IC REG BUCK ADJ 8A 28HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 8A 28-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54873PWP | 056238-TPS54873PWP | 296-13830-5-ND | TPS54873PWP | TPS54873PWP | TPS54873PWP |
| Product Name | TPS54873 4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter for Prebiased Outputs | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54873PWP | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | SSOP; Other; 28-HTSSOP | Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.9000 to 3.3 volts | 0.9000 volts | 0.9000 to 3.3 volts | 0.9000 volts | 0.9000 to 3.3 volts |