Manufacturer: Texas Instruments
Win Source Part Number: 034170-TPS54872PWP
Packaging: Tube/Rail
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 4 V to 6 V
Number of Outputs: 1
Output Voltage: 0.2 V to 3.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HTSSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
8A Active Bus Termination/ DDR Memory DC/DC Converter 28-HTSSOP -40 to 85 Product overview: TPS54872PWP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 8A, HTSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS54872PWP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 034170-TPS54872PWP | 750-TPS54872PWP |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS54872PWP | 8A HTSSOP Power Management IC |
| Package Type | SSOP; Other; 28-HTSSOP | Other; HTSSOP |
| Special Features | Multiple Outputs | |
| Output Voltage | 0.2000 to 3.3 volts | 3.3 volts |