Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54824RNVT TPS54824RNVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797996-TPS54824RNVT Series: SWIFT Operating Temperature Range: -40°C ~ 150°C (TJ) Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.6MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 8A Family Name: TPS54824 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Output Voltage MAX: 12V Input Voltage MIN: 4.5V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): MPQ8636HGLE-10; IR3840WMTR1PbF; IR3840WMTRPbF; MAX8654ETX+G077; Introduction Date: April 06, 2017 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797996-TPS54824RNVT Series: SWIFT Operating Temperature Range: -40°C ~ 150°C (TJ) Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.6MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 8A Family Name: TPS54824 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Output Voltage MAX: 12V Input Voltage MIN: 4.5V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): MPQ8636HGLE-10; IR3840WMTR1PbF; IR3840WMTRPbF; MAX8654ETX+G077; Introduction Date: April 06, 2017 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54824RNVT - 797996-TPS54824RNVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54824RNVT
797996-TPS54824RNVT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54824RNVT 797996-TPS54824RNVT
Manufacturer: Texas Instruments Win Source Part Number: 797996-TPS54824RNVT Series: SWIFT Operating Temperature Range: -40°C ~ 150°C (TJ) Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.6MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 8A Family Name: TPS54824 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Output Voltage MAX: 12V Input Voltage MIN: 4.5V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): MPQ8636HGLE-10; IR3840WMTR1PbF; IR3840WMTRPbF; MAX8654ETX+G077; Introduction Date: April 06, 2017 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797996-TPS54824RNVT
Series: SWIFT
Operating Temperature Range: -40°C ~ 150°C (TJ)
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.6MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 8A
Family Name: TPS54824
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Output Voltage MAX: 12V
Input Voltage MIN: 4.5V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): MPQ8636HGLE-10; IR3840WMTR1PbF; IR3840WMTRPbF; MAX8654ETX+G077;
Introduction Date: April 06, 2017
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-49005-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49005-1-ND
Voltage Regulators - DC DC Switching Regulators 296-49005-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-49005-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49005-6-ND
Voltage Regulators - DC DC Switching Regulators 296-49005-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-49005-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49005-2-ND
Voltage Regulators - DC DC Switching Regulators 296-49005-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-VFQFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54824RNVT
Switching Voltage Regulators TPS54824RNVT
Switching Voltage Regulators 4.5V to 17V Input, Current Mode, 8A Synchronous SWIFT™ Step-Down Converter 18-VQFN-HR -40 to 150

Switching Voltage Regulators 4.5V to 17V Input, Current Mode, 8A Synchronous SWIFT™ Step-Down Converter 18-VQFN-HR -40 to 150

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54824RNVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54824RNVT
Voltage Regulators - DC DC Switching Regulators TPS54824RNVT
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-VFQFN

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54824RNVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54824RNVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54824RNVT
IC REG BUCK ADJUSTABLE 8A 18VQFN

IC REG BUCK ADJUSTABLE 8A 18VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54824RNVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54824RNVT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54824RNVT
IC REG BUCK ADJUSTABLE 8A 18VQFN

IC REG BUCK ADJUSTABLE 8A 18VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 797996-TPS54824RNVT 296-49005-1-ND TPS54824RNVT TPS54824RNVT TPS54824RNVT TPS54824RNVT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54824RNVT Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 volts 0.6000 to 12 volts 0.6000 to 12 volts 0.6000 volts
IOUT 8 amps 8 amps 8 amps 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227222P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 92 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM20323 4.5-36V, 3A Current Mode Synchronous Buck Regulator - LM20323MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51033YD8G - Lingto Electronic Limited
Specs
Special Features Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 83.3
View Details