Manufacturer: Texas Instruments
Win Source Part Number: 851085-TPS54824RNVR
Series: SWIFT™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS54824
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48311-2, 296-48311-1, 296-48311-6, TPS54824RNVR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-VFQFN
IC REG BUCK ADJUSTABLE 8A 18VQFN
IC REG BUCK ADJUSTABLE 8A 18VQFN
IC REG BUCK ADJUSTABLE 8A 18VQFN
Switching Voltage Regulators 4.5V to 17V Input, Current Mode, 8A Synchronous SWIFT Step-Down Converter 18-VQFN-HR -40 to 150
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 851085-TPS54824RNVR | 296-48311-2-ND | TPS54824RNVR | TPS54824RNVR | TPS54824RNVR | TPS54824RNVR | TPS54824RNVR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54824RNVR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; Reel - TR | Other; 18-PowerVFQFN | Other; 18-VFQFN | Other; 18-VFQFN | |||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 12 volts | 0.6000 to 12 volts | 0.6000 volts | 0.6000 volts |