Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS54821RHLT

Description
Switching Voltage Regulators 4.5-18Vin,8A Sync St Down SWIFT Converter
Datasheet
Description
Switching Voltage Regulators 4.5-18Vin,8A Sync St Down SWIFT Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS54821RHLT
Switching Voltage Regulators TPS54821RHLT
Switching Voltage Regulators 4.5-18Vin,8A Sync St Down SWIFT Converter

Switching Voltage Regulators 4.5-18Vin,8A Sync St Down SWIFT Converter

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 1.6Mhz, Vqfn-14; Topology Texas Instruments - 28AH5913 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.6Mhz, Vqfn-14; Topology Texas Instruments
28AH5913
Dc/dc Conv, Sync Buck, 1.6Mhz, Vqfn-14; Topology Texas Instruments 28AH5913
DC/DC CONV, SYNC BUCK, 1.6MHZ, VQFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:14Pins; Output Current:8A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.6MHZ, VQFN-14; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:14Pins; Output Current:8A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS54821RHLT 28AH5913
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 1.6Mhz, Vqfn-14; Topology Texas Instruments
Input Voltage 4.5 to 17 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details