Manufacturer: Texas Instruments
Win Source Part Number: 797994-TPS54821EVM-0
Series: SWIFT
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 8 V ~ 17 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 480kHz
Supplied Contents: Board(s)
Output Current: 8A
Utilized IC / Part: TPS54821
Family Name: TPS54821
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: November 10, 2012
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
EVAL MODULE FOR TPS54821-049 DC/DC Step Down 1 Non-Isolated - 3.3V 8A 8 ~ 17V Buck 480kHz Fully Populated Board TPS54821
TPS54821 SWIFT™ DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
EVAL MODULE FOR TPS54821-049
EVALUATION BOARD, SYNC BUCK CONVERTER; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TPS54821; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Converter; Kit RoHS Compliant: Yes
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 797994-TPS54821EVM-049 | TPS54821EVM-049 | 296-TPS54821EVM-049-ND | TPS54821EVM-049 | 66AH7341 |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - TPS54821EVM-049 | EVAL MODULE FOR TPS54821-049 DC/DC Step Down 1 Non-Isolated - 3.3V 8A 8 ~ 17V Buck 480kHz Fully Populated Board TPS54821 | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Evaluation Board, Sync Buck Converter; Silicon Manufacturer Texas Instruments |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |