4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter 28-HTSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS54810PWPG4 |
| Product Name | TPS54810 4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; HTSSOP |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification |
| Output Voltage | 0.9000 to 3.3 volts |