Texas Instruments TPS54810 4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter TPS54810PWP

Description
4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter 28-HTSSOP -40 to 85
Request a Quote Datasheet
Description
4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter 28-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS54810 4.5 to 5.5V Input,  8A Synchronous Step-Down SWIFT? Converter - TPS54810PWP - Texas Instruments
Dallas, TX, United States
TPS54810 4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter
TPS54810PWP
TPS54810 4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter TPS54810PWP
4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter 28-HTSSOP -40 to 85

4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter 28-HTSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-12715-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-12715-5-ND
Voltage Regulators - DC DC Switching Regulators 296-12715-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 8A 28-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 8A 28-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54810PWP - 034168-TPS54810PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54810PWP
034168-TPS54810PWP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54810PWP 034168-TPS54810PWP
Manufacturer: Texas Instruments Win Source Part Number: 034168-TPS54810PWP Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 350kHz, 550kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 8A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-HTSSOP Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 3.3V Minimum Input Voltage: 4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034168-TPS54810PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 350kHz, 550kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS54810PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS54810PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS54810PWP
IC REG BUCK ADJ 8A 28HTSSOP

IC REG BUCK ADJ 8A 28HTSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS54810PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS54810PWP
PMIC - Voltage Regulators - DC DC Switching Regulators TPS54810PWP
IC REG BUCK ADJ 8A 28HTSSOP

IC REG BUCK ADJ 8A 28HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS54810PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS54810PWP
Voltage Regulators - DC DC Switching Regulators TPS54810PWP
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 8A 28-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 8A 28-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS54810PWP 296-12715-5-ND 034168-TPS54810PWP TPS54810PWP TPS54810PWP TPS54810PWP
Product Name TPS54810 4.5 to 5.5V Input, 8A Synchronous Step-Down SWIFT? Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54810PWP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; HTSSOP Other; "28-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 28-HTSSOP SSOP SSOP; Other; 28-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.9000 to 3.3 volts 0.9000 to 3.3 volts 0.9000 volts 0.9000 volts 0.9000 to 3.3 volts
Unlock Full Specs
to access all available technical data