10V to 24V Input, 2.1A, 5V Output DC/DC with Accurate Output Current Limit 16-QFN -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS5480RGTT |
| Product Name | TPS5480 10V to 24V Input, 2.1A, 5V Output DC/DC with Accurate Output Current Limit |
| Configuration / Function | Buck |
| Package Type | Other; QFN |
| Special Features | Enable |
| Output Voltage | 4.85 to 5.45 volts |