The TPS54719 is a 2.95-V to 6-V input, 7-A synchronous step-down converter with integrated 30-mΩ MOSFETs, designed for high-density point-of-load applications. It operates with a switching frequency from 200 kHz to 2 MHz and features a 0.6 V ± 1.5% voltage reference over temperature. The device is housed in a 3-mm × 3-mm 16-pin QFN package with an exposed thermal pad for enhanced heat dissipation. Operating junction temperature ranges from -40°C to 140°C. It includes cycle-by-cycle current limit, thermal shutdown, and frequency foldback protection. An open-drain power-good signal indicates output regulation within 93% to 108% of nominal voltage. The enable pin allows adjustable undervoltage lockout and shutdown, and the slow-start pin controls output voltage ramp time.
2.95V to 6V Input, 7A Synchronous Step-Down SWIFT? Converter 16-WQFN -40 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 034167-TPS54719RTER
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 7A
Family Name: TPS54719
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 2.95V
Alternative Parts (Cross-Reference): RT8004GQV; RT8058PQW; MAX17515ELI+;
Introduction Date: June 21, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 7A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 7A 16-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 7A 16-WFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 7A 16WQFN
IC REG BUCK ADJ 7A 16WQFN
IC REG BUCK ADJUSTABLE 7A 16WQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 7A 16-WFQFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS54719RTER | 034167-TPS54719RTER | 296-36812-2-ND | TPS54719RTER | TPS54719RTER | TPS54719RTER | TPS54719RTER |
| Product Name | TPS54719 2.95V to 6V Input, 7A Synchronous Step-Down SWIFT? Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS54719RTER | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; WQFN | Other; 16-WQFN (3x3) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Synchronous Rectification,Tracking | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 4.5 volts |