IC REG BUCK ADJ 40A 40LQFN
IC REG BUCK ADJ 40A 40LQFN
Switching Voltage Regulators 2.95-V to 16-V input, stackable 40-A, SWIFTG synchronous buck converter with PMBus- 40-LQFN-CLIP -40 to 125
IC REG CTRLR
IC REG CTRLR
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS546D24RVFTTR-ND | TPS546D24RVFT | TPS546D24RVFT | TPS546D24RVFT | TPS546D24RVFT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | |||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | ||
| IOUT | 40 amps | 40 amps | 40 amps |