Buck Switching Regulator IC Positive Adjustable 0.35V 1 Output 35A 40-PowerLFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 900822-TPS546C23RVFR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.35V 1 Output 35A 40-PowerLFQFN
Package: 40-PowerLFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS546C23
Categories: Integrated Circuits (ICs)
Case / Package: 40-LQFN-CLIP (7x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
IC REG BUCK ADJ 35A 40LQFN
Switching Voltage Regulators 4.5 V to 18 V, 35 A, 2X stackable synchronous buck converter with PMBusG and telemetry 40-LQFN-CLIP -40 to 125
IC REG BUCK ADJ 35A 40LQFN
Buck Switching Regulator IC Positive Adjustable 0.35V 1 Output 35A 40-PowerLFQFN
IC REG BUCK ADJ 35A 40LQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS546C23RVFR-ND | 900822-TPS546C23RVFR | TPS546C23RVFR | TPS546C23RVFR | TPS546C23RVFR | TPS546C23RVFR | TPS546C23RVFR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS546C23RVFR | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 40-PowerLFQFN | Other; 40-LQFN-CLIP (7x5) | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.3500 to 5.5 volts | 0.3500 volts | 0.3500 to 5.5 volts | 0.3500 volts |