Buck Switching Regulator IC Positive Adjustable 0.35V 1 Output 35A 40-PowerLFQFN
Buck Switching Regulator IC Positive Adjustable 0.35V 1 Output 35A 40-PowerLFQFN
Buck Switching Regulator IC Positive Adjustable 0.35V 1 Output 35A 40-PowerLFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 797992-TPS546C20ARVF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 40-LFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 35A
Family Name: TPS546C20A
Output Voltage: 0.35V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-LQFN-CLIP (7x5)
Output Voltage MAX: 5.5V
Input Voltage MIN: 4.5V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): MAX8655ETN+W; MAX8655ETN/GG8; LT1935ES5#PBF; MAX8655ETN+TW;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 35A 40LQFN
IC REG BUCK ADJ 35A 40LQFN
IC REG BUCK ADJ 35A 40LQFN
Buck Switching Regulator IC Positive Adjustable 0.35V 1 Output 35A 40-PowerLFQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-44798-2-ND | 797992-TPS546C20ARVFT | TPS546C20ARVFT | TPS546C20ARVFT | TPS546C20ARVFT | TPS546C20ARVFT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS546C20ARVFT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 40-PowerLFQFN | Other; 40-LFQFN Exposed Pad | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.3500 to 5.5 volts | 0.3500 volts | 0.3500 volts | 0.3500 volts | 0.3500 to 5.5 volts |