Buck Switching Regulator IC Positive Adjustable 0.35V 1 Output 35A 40-PowerLFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1317584-TPS546C20ARV
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 35A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.35V
Synchronous Rectifier: Yes
Supplier Device Package: 40-LQFN-CLIP (7x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 40-PowerLFQFN
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 2 (1 Year)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Base Product Number: TPS546C20
RoHS Status: ROHS3 Compliant
IC REG BUCK ADJ 35A 40LQFN
Buck Switching Regulator IC Positive Adjustable 0.35V 1 Output 35A 40-PowerLFQFN
IC REG BUCK ADJ 35A 40LQFN
Switching Voltage Regulators 4.5V to 18V, 35A, 2X stackable synchronous buck converter w/ PMBusG , telemetry, ext. pin strapping 40-LQFN-CLIP -40 to 125
IC REG BUCK ADJ 35A 40LQFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS546C20ARVFR-ND | 1317584-TPS546C20ARVFR | TPS546C20ARVFR | TPS546C20ARVFR | TPS546C20ARVFR | TPS546C20ARVFR | TPS546C20ARVFR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | Other; 40-PowerLFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.3500 to 5.5 volts | 0.3500 volts | 0.3500 to 5.5 volts | 0.3500 volts |