IC REG BUCK PROG 10A 40LQFN
IC REG BUCK PROG 10A 40LQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TPS546A24SRVFRCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 40-PowerLFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.2500 to 5.5 volts |