Win Source Part Number: 968673-TPS546A24ARVF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 10A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 255kHz ~ 1.5MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.5V
Synchronous Rectifier: Yes
Package / Case: 40-LFQFN Exposed Pad
Supplier Device Package: 40-LQFN-CLIP (7x5)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS546A24ARVFRCT
Base Product Number: TPS546A24
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 40-LFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 40-LFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 40-LFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 40-LFQFN Exposed Pad
2.95-V TO 18-V INPUT, STACKABLE
IC REG BUCK ADJ 10A 40LQFN
2.95-V TO 18-V INPUT, STACKABLE
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 968673-TPS546A24ARVFR | 296-TPS546A24ARVFRTR-ND | TPS546A24ARVFR | TPS546A24ARVFR | TPS546A24ARVFR | TPS546A24ARVFR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel | Other; 40-PowerLFQFN | Other; 40-LFQFN Exposed Pad | Other; 40-LFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 255 to 1500 kHz | 255 to 1500 kHz | 255 to 1500 kHz | 255 to 1500 kHz | 255 to 1500 kHz | 255 kHz |